CSA - Z195-09

Protective footwear

inactive
Organization: CSA
Publication Date: 1 November 2009
Status: inactive
Page Count: 48
scope:

This Standard deals with new protective footwear and includes requirements for two grades of toe impact resistance, as well as special requirements for sole plate performance, metatarsal protection, electric-shock protection, sole flex durability, conductivity, and chainsaw protection. (See Figures 1 and 2 for footwear and foot nomenclature used in this Standard.)

This Standard also provides requirements for static-dissipative footwear, with or without toe impact resistance.

This Standard also provides requirements for slip-resisting footwear, with or without other protective features.

Electrical flash and flame protection, ankle protection, firefighter's footwear, spiked climber's footwear, and riot boots are not specifically addressed in this Standard. While the specific protection required by these applications is not covered, impact, puncture, and static-dissipative criteria may be applied to other types of footwear as appropriate.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

January 1, 2014
Protective footwear
This Standard deals with new protective footwear and includes requirements for two grades of toe impact resistance, as well as special requirements for sole plate performance, metatarsal protection,...
January 1, 2014
Protective footwear
This Standard deals with new protective footwear and includes requirements for two grades of toe impact resistance, as well as special requirements for sole plate performance, metatarsal protection,...
January 1, 2014
Protective footwear
This Standard deals with new protective footwear and includes requirements for two grades of toe impact resistance, as well as special requirements for sole plate performance, metatarsal protection,...
Z195-09
November 1, 2009
Protective footwear
This Standard deals with new protective footwear and includes requirements for two grades of toe impact resistance, as well as special requirements for sole plate performance, metatarsal protection,...
November 1, 2009
Protective footwear
This Standard deals with new protective footwear and includes requirements for three grades of toe impact resistance as outlined in Clause 4.1.1, together with additional special requirements for...
May 1, 2004
Protective Footwear
A description is not available for this item.
March 1, 2003
Protective Footwear
A description is not available for this item.
June 1, 2002
Protective Footwear
A description is not available for this item.
February 1, 2002
Protective Footwear
This Standard deals with new protective footwear and includes requirements for two grades of toe impact resistance, as well as special requirements for sole plate performance, metatarsal protection,...
April 1, 1992
Protective Footwear
This Standard deals with new protective footwear and includes requirements for three grades of toe impact resistance as outlined in Clause 4.1.1, together with additional special requirements for...

References

Advertisement