DOD - SMD 5962-96839

MICROCIRCUIT, LINEAR, 160 MHZ, RAIL-TO-RAIL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 December 2009
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 6, 2017
MICROCIRCUIT, LINEAR, 160 MHz, RAIL-TO-RAIL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
September 8, 2011
MICROCIRCUIT, LINEAR, 160 MHz, RAIL-TO-RAIL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 22, 2010
MICROCIRCUIT, LINEAR, 160 MHz, RAIL-TO-RAIL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-96839
December 9, 2009
MICROCIRCUIT, LINEAR, 160 MHZ, RAIL-TO-RAIL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 8, 2006
MICROCIRCUIT, LINEAR, 160 MHZ, RAIL-TO-RAIL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 18, 2002
MICROCIRCUIT, LINEAR, 160 MHZ, RAIL-TO-RAIL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
A description is not available for this item.
March 29, 1996
MICROCIRCUIT, LINEAR, 160 MHZ, RAIL-TO-RAIL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement