DSF/prEN ISO 7380-2

Hexagon socket button head screws - Part 2: Button head with collar (head shape B) (ISO/DIS 7380-2:2009)

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket button head screws with collar with threads from M3 up to and including M16, with product grade A. NOTE Particular attention is drawn to the note in Table 2 and to Table 3 concerning the limitation on ultimate tensile load. If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.

Document History

January 16, 2023
Fasteners – Button head screws with reduced loadability – Part 2: Hexagon socket button head screws with collar (ISO 7380-2:2022)
This document specifies the characteristics of hexagon socket button head screws with collar, with reduced loadability due to head design, in steel, with metric coarse pitch threads M3 to M16, and...
September 7, 2011
Button head screws – Part 2: Hexagon socket button head screws with collar
This International Standard specifies the characteristics of hexagon socket button head screws with collar with threads from M3 up to and including M16, with product grade A and with reduced...
Fasteners – Button head screws with reduced loadability – Part 2: Hexagon socket button head screws with collar (ISO/DIS 7380-2:2021)
A description is not available for this item.
DSF/prEN ISO 7380-2
Hexagon socket button head screws - Part 2: Button head with collar (head shape B) (ISO/DIS 7380-2:2009)
This International Standard specifies the characteristics of hexagon socket button head screws with collar with threads from M3 up to and including M16, with product grade A. NOTE Particular...
Button head screws - Part 2: Button head with collar and hexagon socket (ISO/FDIS 7380-2:2011)
This International Standard specifies the characteristics of hexagon socket button head screws with collar with threads from M3 up to and including M16, with product grade A and with reduced...
Advertisement