CTA-852.1

Enhanced Protocol for Tunneling Component Network Protocols Over Internet Protocol Channels

inactive
Buy Now
Organization: CTA
Publication Date: 1 February 2010
Status: inactive
Page Count: 138
scope:

The CEA-852.1 standard specifies a communications method that allows networked data acquisition and control devices to communicate with each other over the internet. The purpose of such devices are widely varying and include functions such as appliance monitoring, meter reading, and HVAC and lighting control to name a few. CEA-852.1 does not replace existing device communications protocols, but instead allows those protocols to use the internet as a communications medium. CEA-852.1 currently supports the existing device protocols CEA-600 (CEBus) [1] and CEA-709.1 (LonTalk®) [2] and was designed to allow the support of others.

Document History

April 1, 2014
Enhanced Protocol for Tunneling Component Network Protocols over Internet Protocol Channels
The CEA-852.1 standard specifies a communications method that allows networked data acquisition and control devices to communicate with each other over the internet. The purpose of such devices are...
CTA-852.1
February 1, 2010
Enhanced Protocol for Tunneling Component Network Protocols Over Internet Protocol Channels
The CEA-852.1 standard specifies a communications method that allows networked data acquisition and control devices to communicate with each other over the internet. The purpose of such devices are...

References

Advertisement