ISO 6983-1

Automation systems and integration — Numerical control of machines — Program format and definitions of address words — Part 1: Data format for positioning, line motion and contouring control systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2009
Status: active
Page Count: 16
ICS Code (Numerically controlled machines): 25.040.20
scope:

This part of ISO 6983 specifies requirements and makes recommendations for a data format for positioning, line motion and contouring control systems used in the numerical control of machines. This part of ISO 6983 helps the co-ordination of system design in order to minimize the variety of program manuscripts required, to promote uniformity of programming techniques, and to foster interchangeability of input programs between numerically controlled machines of the same classification by type, process, function, size and accuracy. It is intended that simple numerically controlled machines be programmed using a simple format, which is systematically extensible for more complex machines.

This part of ISO 6983 is not intended for use in the specialized cases of numerically controlled flame cutting machines and drafting machines used specifically and exclusively in the shipbuilding industry. In this application, a related format ("the ESSI Format") is specified in ISO 6582.

Document History

ISO 6983-1
December 15, 2009
Automation systems and integration — Numerical control of machines — Program format and definitions of address words — Part 1: Data format for positioning, line motion and contouring control systems
This part of ISO 6983 specifies requirements and makes recommendations for a data format for positioning, line motion and contouring control systems used in the numerical control of machines. This...
September 15, 1982
Numerical Control of Machines - Program Format and Definition of Address Words - Part 1: Data Format for Positioning, Line Motion and Contouring Control Systems
A description is not available for this item.

References

Advertisement