DS/EN 12184
Electrically powered wheelchairs, scooters and their chargers – Requirements and test methods
| Organization: | DS |
| Publication Date: | 22 October 2009 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than 100 kg, which includes: - manual wheelchairs with add-on power kits used for propulsion, - electrically powered wheelchairs, and - electrically powered scooters with three or more wheels. It also specifies requirements and test methods for battery chargers for wheelchairs and scooters. This European Standard does not apply in total to: - wheelchairs intended for special purposes, such as sports, - custom made wheelchairs, - handrim activated power assisted wheelchairs and - powered office chairs. NOTE 1 - The application of this standard is limited to wheelchairs with a maximum occupant mass of 100 kg because the maximum mass of dummy specified in ISO 7176-11:1992 is 100 kg. Annex A (informative) provides guidance for construction of dummies of mass 125 kg and 150 kg. At the time of publication, a new edition of ISO 7176-11 was under development, including test dummies with masses above 100 kg. NOTE 2 - Requirements for manually propelled wheelchairs are specified in EN 12183.
Document History