FORD ESB-M4D338-A
POLYPROPYLENE, GLASS REINFORCED - GLASS TO POLYMER CHEMICALLY LINKED-INJECTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 19 November 2009 |
| Status: | inactive |
| Page Count: | 2 |
scope:
The material defined by this specification is a glass fiber reinforced polypropylene in which the glass fiber reinforcement is chemically bonded to the polypropylene homopolymer, thereby enhancing the strength properties (tensile and flexural)
Document History
FORD ESB-M4D338-A
November 19, 2009
POLYPROPYLENE, GLASS REINFORCED - GLASS TO POLYMER CHEMICALLY LINKED-INJECTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced polypropylene in which the glass fiber reinforcement is chemically bonded to the polypropylene homopolymer, thereby enhancing...
May 31, 2007
POLYPROPYLENE, GLASS REINFORCED - GLASS TO POLYMER CHEMICALLY LINKED-INJECTION MOLDING COMPOUND - ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
October 30, 1978
POLYPROPYLENE, GLASS REINFORCED - GLASS TO POLYMER CHEMICALLY LINKED, INJECTION MOLDING COMPOUND
1. SCOPE: The material defined by this specification is a glass fiber reinforced polypropylene in which the glass fiber reinforcement is chemically bonded to the polypropylene homopolymer, thereby...