ASTM B30
Standard Specification for Copper Alloys in Ingot Form
| Organization: | ASTM |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification establishes the requirements for copper alloys in ingot form for remelting for the manufacturing of castings having the Copper Alloy UNS No. designation, commercial designations and nominal composition shown in Table 1 and Table 2.
Across reference of Copper Alloy UNS Nos. and copper alloy casting specifications is given in Table 3.
The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
*A Summary of Changes section appears at the end of this standard.
Document History