DS/EN ISO 3680

Determination of flash/no flash - Rapid equilibrium closed cup method

inactive, Most Current
Organization: DS
Publication Date: 10 June 2004
Status: inactive
Page Count: 30
ICS Code (Paint ingredients in general): 87.060.01
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040
scope:

This standard specifies a method for the determination of the ability of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents and petroleum and related products, when maintained at a selected test temperature within the range of - 30 °C and 300 °C, and under the conditions of test, to yield sufficient flammable vapour at this temperature to cause ignition on the application of a test flame in a standard manner. When used in conjunction with the flash detector (A.1.6), this standard is also suitable to carry out a flash/no flash test on fatty acid methyl esters (FAME).

Document History

DS/EN ISO 3680
June 10, 2004
Determination of flash/no flash - Rapid equilibrium closed cup method
This standard specifies a method for the determination of the ability of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents and petroleum and related products, when...

References

Advertisement