ASME B16.36

Orifice flanges

inactive
Buy Now
Organization: ASME
Publication Date: 4 November 2009
Status: inactive
Page Count: 30
scope:

This Standard covers flanges (similar to those covered in ASME B16.5) that have orifice pressure differential connections. Coverage is limited to the following:

(a) welding neck flanges Classes 300, 600, 900, 1500, and 2500. U.S. Customary units are presented in Mandatory Appendix I.

(b) slip-on and threaded Class 300.

(c) welding neck flanges Class 400 in U.S. Customary units in Mandatory Appendix II.

Document History

December 31, 2020
Orifice Flanges
This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, testing, and making of flanges (similar to those covered in ASME B16.5) that have orifice pressure differential...
July 15, 2015
Orifice flanges
This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, testing, and making of flanges (similar to those covered in ASME B16.5) that have orifice pressure differential...
ASME B16.36
November 4, 2009
Orifice flanges
This Standard covers flanges (similar to those covered in ASME B16.5) that have orifice pressure differential connections. Coverage is limited to the following: (a) welding neck flanges Classes 300,...
January 1, 2006
Orifice Flanges
General This Standard covers flanges (similar to those covered in ASME B16.5) that have orifice pressure differential connections. Coverage is limited to the following: (a) welding neck flanges...
January 1, 1996
Orifice Flanges
General This Standard covers flanges (similar to those covered in ASME B16.5) that have orifice pressure diffential connections. Coverage is limited to the following: (a) welding neck flanges Classes...
January 1, 1988
Orifice Flanges
A description is not available for this item.
April 30, 1979
ADDENDA TO B16.36-1975 STEEL ORIFICE FLANGES CLASS 300, 400, 600, 900, 1500, AND 2500
A description is not available for this item.
August 15, 1975
STEEL ORIFICE FLANGES CLASS 300, 600, 900, 1500 AND 2500
A description is not available for this item.

References

Advertisement