ASTM International - ASTM A534-09

Standard Specification for Carburizing Steels for Anti-Friction Bearings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 4
ICS Code (Heat-treatable steels): 77.140.10
scope:

1.1 This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings.

1.2 Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers standards for carburizing steels to be used in anti-friction bearings. Materials shall conform to carbon, manganese, phosphorus, sulfur, chromium, nickel, molybdenum,... View More

Document History

March 1, 2022
Standard Specification for Carburizing Steels for Anti-Friction Bearings
1.1 This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings. 1.2 Supplementary requirements of an optional nature are...
October 1, 2017
Standard Specification for Carburizing Steels for Anti-Friction Bearings
1.1 This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings. 1.2 Supplementary requirements of an optional nature are...
October 1, 2014
Standard Specification for Carburizing Steels for Anti-Friction Bearings
1.1 This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings. 1.2 Supplementary requirements of an optional nature are...
ASTM A534-09
October 1, 2009
Standard Specification for Carburizing Steels for Anti-Friction Bearings
This specification covers standards for carburizing steels to be used in anti-friction bearings. Materials shall conform to carbon, manganese, phosphorus, sulfur, chromium, nickel, molybdenum,...
March 1, 2004
Standard Specification for Carburizing Steels for Anti-Friction Bearings
This specification covers standards for carburizing steels to be used in anti-friction bearings. Materials shall conform to carbon, manganese, phosphorus, sulfur, chromium, nickel, molybdenum,...
December 10, 2001
Standard Specification for Carburizing Steels for Anti-Friction Bearings
1.1 This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings. 1.2 Supplementary requirements of an optional nature are...
December 10, 2001
Standard Specification for Carburizing Steels for Anti-Friction Bearings
1.1 This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings. 1.2 Supplementary requirements of an optional nature are...
Advertisement