SNV - SN EN 3685

Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650 Degree C - Technical specification

inactive
Organization: SNV
Publication Date: 1 September 2008
Status: inactive
Page Count: 25
ICS Code (Bolts, screws, studs): 49.030.20

Document History

May 1, 2020
Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650° C - Technical specification
This document specifies the technical, qualification and quality assurance requirements for bolts in material FE-PA2601 (A286) of tensile strength class 1 100 MPa at room temperature, maximum test...
SN EN 3685
September 1, 2008
Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650 Degree C - Technical specification
A description is not available for this item.
Advertisement