ETSI - TS 101 376-3-19

GEO-Mobile Radio Interface Specifications; Part 3: Network Specifications; Sub-Part 19: Optimal Routing Technical Realization;

inactive
Organization: ETSI
Publication Date: 1 March 2001
Status: inactive
Page Count: 21
scope:

The present document contains the technical realization of the Optimal Routing (OR) function within the GMR-1 Mobile Satellite System. The present document specifies:

  • The operational requirements for the mobile satellite OR functionality
  • The functional requirements on a network nodal basis
  • The functional requirements for the MES

The purpose of mobile satellite OR is to reduce the number of PLMN and PSTN call legs required to complete a call using the mobile satellite system.

The OR function for mobile satellite systems consists of the following:

  • Mobile Origination Gateway Selection. This gateway feature enables the selection of a gateway station and subsequent reregistration within that gateway station to minimize the PSTN/PLMN terrestrial network usage or facilitate MES-MES single-hop calls.
  • Mobile Termination OR. This network feature enables calls to be routed directly to the mobile subscriber's actual location or to his/her forwarded-to destination while minimizing the use of network trunks.

The present document addresses the system approach for mobile-originated gateway selection. Mobile termination OR is addressed in detail in GSM 02.79 [7] and GSM 03.79 [8] (not addressed in the present document).

Document History

March 1, 2005
GEO-Mobile Radio Interface Specifications (Release 2) General Packet Radio Service; Part 3: Network specifications; Sub-part 19: Optimal Routing technical realization; GMPRS-1 03.297
A description is not available for this item.
TS 101 376-3-19
March 1, 2001
GEO-Mobile Radio Interface Specifications; Part 3: Network Specifications; Sub-Part 19: Optimal Routing Technical Realization;
The present document contains the technical realization of the Optimal Routing (OR) function within the GMR-1 Mobile Satellite System. The present document specifies: The operational requirements...

References

Advertisement