DSF/prEN 16025-2
Themal and/ or sound insulating products in building construction - Bound EPS ballastings - Part 2: Processing of the factory premixed EPS dry plaster
| Organization: | DS |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies the requirements for in-situ formed bound EPS products (BEPS) for the thermal and/or sound insulation of buildings when applied to walls, ceilings, roofs and floors. This Part 2 of the standard is a specification for the installed insulation products. This part 2 of the Standard also specifies the checks and test methods to be used for the declaration made by the installer of the products. This European Standard does not specify the required level of all properties to be achieved by a product to demonstrate fitness for purpose in a particular application. The required levels are to be found in regulations or non-conflicting standards. This European Standard does not cover bound EPS factory made insulation products.
Document History