GMW15192

Aluminum Sheet for Body and Closure Panel Applications

inactive
Buy Now
Organization: GMW
Publication Date: 1 December 2009
Status: inactive
Page Count: 12
scope:

This standard covers the requirements for wrought aluminum alloy sheet for exposed and unexposed body and closure panel applications. This specification is applicable to two types of wrought aluminum alloys; age hardenable and non-age hardenable. Age hardenable (e.g., 6000 series) aluminum alloys can be used for exposed and unexposed applications. Due to surface characteristics, non-age hardenable (e.g., 5000 series) alloys may not be suitable for exposed applications.

Age hardenable aluminum alloys attain an increase in strength due to strain hardening and accelerated aging (precipitation hardening) when subjected to the assembly plant paint bake cycle. Non-age hardenable aluminum alloys increase in strength due to strain hardening only, and will show some decrease in strength following the paint bake cycle.

Additional requirements or agreements shall be specified by each region (e.g., General Motors North America (GMNA), General Motors Europe (GME), General Motors Latin America, Africa and Middle East (GMLAAM), General Motors Asia Pacific (GMAP), etc).

Material Description. The material designation is defined by the GMW base metal specification number, basic aluminum alloy concept (5000 or 6000), special processing category, minimum as received yield strength and finish type.

For specific material call-outs see paragraph 8. Examples of Aluminum Association (AA) alloys, European Standard Aluminum Wrought (EN AW) alloys and Japanese Industrial Standards (JIS) alloys are shown in Table 1.

Symbols. Not applicable.

Typical Applications. Typical applications include body and closure panel applications such as hoods and liftgates.

Remarks. Not applicable.

Document History

September 1, 2019
Aluminum Sheet for Body and Closure Panel Applications
This standard covers the requirements for wrought aluminum alloy sheet for exposed and unexposed body and closure panel applications. This specification is applicable to two types of wrought aluminum...
April 1, 2018
Aluminum Sheet for Body and Closure Panel Applications
This standard covers the requirements for wrought aluminum alloy sheet for exposed and unexposed body and closure panel applications. This specification is applicable to two types of wrought aluminum...
November 1, 2016
Aluminum Sheet for Body and Closure Panel Applications
This standard covers the requirements for wrought aluminum alloy sheet for exposed and unexposed body and closure panel applications. This specification is applicable to two types of wrought aluminum...
November 1, 2014
Aluminum Sheet for Body and Closure Panel Applications
This standard covers the requirements for wrought aluminum alloy sheet for exposed and unexposed body and closure panel applications. This specification is applicable to two types of wrought aluminum...
October 1, 2011
Aluminum Sheet for Body and Closure Panel Applications
This standard covers the requirements for wrought aluminum alloy sheet for exposed and unexposed body and closure panel applications. This specification is applicable to two types of wrought aluminum...
GMW15192
December 1, 2009
Aluminum Sheet for Body and Closure Panel Applications
This standard covers the requirements for wrought aluminum alloy sheet for exposed and unexposed body and closure panel applications. This specification is applicable to two types of wrought aluminum...
June 1, 2008
Aluminum Sheet for Body and Closure Panel Applications
This standard covers the requirements for wrought aluminum alloy sheet for exposed and unexposed body and closure panel applications. This specification is applicable to two types of wrought aluminum...
February 1, 2007
Aluminum Sheet for Body and Closure Panel Applications
This standard covers the requirements for wrought aluminum alloy sheet for exposed and unexposed body and closure panel applications. This specification is applicable to two types of wrought aluminum...

References

Advertisement