BSI - BS 870
Specification for external micrometers
inactive, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Measuring instruments): | 17.040.30 |
Document History
BS 870
November 30, 2008
Specification for external micrometers
A description is not available for this item.
November 30, 2008
Specification for external micrometers
External micrometers with fixed anvils having measuring ranges of 0 to 1/2 in and 0 to 13 mm, and 1 in and 25 mm up to maximum sizes of 24 in and 600 mm respectively. Includes external micrometer...
June 9, 1950
Specification for external micrometers
External micrometers with fixed anvils having measuring ranges of 0 to 1⁄2 in and 0 to 13 mm, and 1 in and 25 mm up to maximum sizes of 24 in and 600 mm respectively. Includes external micrometer...