DIN EN ISO 13934-2

Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:1999)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 1999
Status: inactive
Page Count: 17
ICS Code (Textile fabrics): 59.080.30

Document History

June 1, 2014
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:2014)
This part of ISO 13934 specifies a procedure for the determination of the maximum force of textile fabrics known as the grab test. NOTE ISO 13934-1 describes the method known as the strip test. The...
DIN EN ISO 13934-2
April 1, 1999
Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:1999)
A description is not available for this item.

References

Advertisement