ASTM International - ASTM A606/A606M-09a

Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Hot-Rolled and Cold-Rolled, with Improved Atmospheric Corrosion Resistance

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 4
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers high-strength, low-alloy, hot- and cold-rolled sheet and strip in cut lengths or coils, intended for use in structural and miscellaneous purposes, where savings in weight or added durability are important. These steels have enhanced atmospheric corrosion resistance and are supplied in two types: Type 2 contains 0.20 % minimum copper based on cast or heat analysis (0.18 % minimum Cu for product check). Type 4 contains additional alloying elements and provides a level of corrosion resistance substantially better than that of carbon steels with or without copper addition (Note 1). When properly exposed to the atmosphere, Type 4 steel can be used bare (unpainted) for many applications.

Note 1-For methods of establishing the atmospheric corrosion resistance of low-alloy steels, see Guide G101.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers standards for high-strength, low-alloy, hot-rolled and cold-rolled steel sheets and strips cut in lengths or coils for structural and miscellaneous purposes. The material... View More

Document History

May 1, 2023
Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Hot-Rolled and Cold-Rolled, with Improved Atmospheric Corrosion Resistance
1.1 This specification covers high-strength, low-alloy, cold-rolled sheet and strip in cut lengths or coils, hot-rolled sheet and strip steel in cut lengths or coils with ordered thickness less than...
March 1, 2018
Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Hot-Rolled and Cold-Rolled, with Improved Atmospheric Corrosion Resistance
1.1 This specification covers high-strength, low-alloy, hot- and cold-rolled sheet and strip in cut lengths or coils, intended for use in structural and miscellaneous purposes, where savings in...
November 1, 2015
Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Hot-Rolled and Cold-Rolled, with Improved Atmospheric Corrosion Resistance
1.1 This specification covers high-strength, low-alloy, hot- and cold-rolled sheet and strip in cut lengths or coils, intended for use in structural and miscellaneous purposes, where savings in...
ASTM A606/A606M-09a
November 1, 2009
Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Hot-Rolled and Cold-Rolled, with Improved Atmospheric Corrosion Resistance
1.1 This specification covers high-strength, low-alloy, hot- and cold-rolled sheet and strip in cut lengths or coils, intended for use in structural and miscellaneous purposes, where savings in...
April 1, 2009
Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Hot-Rolled and Cold-Rolled, with Improved Atmospheric Corrosion Resistance
1.1 This specification covers high-strength, low-alloy, hot- and cold-rolled sheet and strip in cut lengths or coils, intended for use in structural and miscellaneous purposes, where savings in...
Advertisement