DLA - MIL-PRF-83446/33

COILS, RADIO FREQUENCY, CHIP, FIXED, FERRITE CORE

inactive
Organization: DLA
Publication Date: 1 June 2000
Status: inactive
Page Count: 5
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-PRF-83446. TABLE I. Electrical characteristics (initial).

Dash Inductance Q Test Self DC Current Number μH ±10% (min) Frequency Resonant Resistance Rating (L and Q) Frequency Ohms mA MHz MHz (max) (max) (min) -------------------------------------------------------------------------------------- -01 33 35 24 3.40 130 2.5 -02 39 35 22 3.60 125 2.5 -03 47 35 20 4.50 110 2.5 -04 56 35 18 5.70 100 2.5 -05 68 35 15 6.70 92 2.5 -06 82 35 14 7.30 88 2.5 -07 100 35 13 8.0 84 2.5 -08 120 30 12 13.0 66 .79 -09 150 30 11 15.0 61 .79 -10 180 30 10 17.0 57 .79 -11 220 30 9 21.0 52 .79 -12 270 30 8 25.0 47 .79 -13 330 30 7 28.0 45 .79 -14 390 30 6.5 35.0 40 .79 -15 470 30 6 42.0 36 .79 -16 560 30 5 46.0 35 .79 -17 680 30 4.2 60.0 30 .79 -18 820 30 3.8 65.0 29 .79 -19 1000 30 3.4 72.0 28 .79

REQUIREMENTS:

Dimensions and configuration: See figure 1.

Bond strength: Force 2 pounds.

Weight: 0.30 gram maximum.

Operating temperature range: −55°C to +105°C.

Temperature rise (at +90°C): +15°C.

Maximum operating temperature: +105°C.

Altitude: 70,000 feet.

Dielectric withstanding voltage: Method 301 of MIL-STD-202, test voltage 500 volts rms.

Barometric pressure: Method 105, test condition C, MIL-STD-202, (70,000 feet), test voltage 200 volts rms.

Electrical characteristics (initial): See table I.

Electrical characteristics (final): See table II.

Test fixture: Tests shall be performed using test fixtures shown on figure 2 and 3, or equivalent.

Part or Identifying Number (PIN): The PIN shall be in the following form:

Document History

February 14, 2020
COILS, RADIO FREQUENCY, CHIP, FIXED, FERRITE CORE
A description is not available for this item.
September 8, 2016
Coils, Radio Frequency, Chip, Fixed, Ferrite Core
A description is not available for this item.
August 3, 2011
Coils, Radio Frequency, Chip, Fixed, Ferrite Core
A description is not available for this item.
September 8, 2005
COILS, RADIO FREQUENCY, CHIP, FIXED, FERRITE CORE
A description is not available for this item.
MIL-PRF-83446/33
June 1, 2000
COILS, RADIO FREQUENCY, CHIP, FIXED, FERRITE CORE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...

References

Advertisement