ATIS 0409002-0200

Supplemental Document for Fax Transmissions for Wireless Intercarrier Communications Interface Specification (WICIS) for Local Number Portability

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 December 2009
Status: active
Page Count: 33
scope:

Introduction

This supplemental document contains information and requirements regarding the use of a fax to complete the Intercarrier Communications Process between wireless service providers. While it is preferred that wireless providers use an electronic interface, it is understood that there are some providers who do not have that capability and also that some may rely on faxing as a back-up. The complete wireless local number portability process is documented in WICIS Volumes 1-4. WICIS Fax Version 2.0.0 was updated to coincide with changes made to WICIS 5.0.0 relative to FCC Order 09-41.

Standardized forms have been developed when faxes must be used for wireless to wireless intercarrier communications. Separate files are included which contain the specifications for the fax forms as well as the fax forms themselves. Photocopies of fax forms are not to be used due to diminished legibility.

Document History

ATIS 0409002-0200
December 1, 2009
Supplemental Document for Fax Transmissions for Wireless Intercarrier Communications Interface Specification (WICIS) for Local Number Portability
Introduction This supplemental document contains information and requirements regarding the use of a fax to complete the Intercarrier Communications Process between wireless service providers. While...
Advertisement