CSA - ISO/IEC ISP 10608-12-99
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 12: MAC Sublayer and Physical Layer Dependent Requirements for a CSMA/CD LAN Subnetwork
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 22 |
scope:
General
This part of ISO/IEC ISP 10608 is applicable to end systems and relay systems operating over CSMAICD LAN subnetworks in the Open Systems Interconnection (OSI) environment. This part of ISOIIEC ISP 10608 specifies the subnetwork-type dependent requirements for the MAC sublayer and physical layer when the end system or relay system is attached to a CSMAICD LAN subnetwork.
Position within the taxonomy
This part of ISOIIEC ISP 10608 relates to any of the transport (Tx, Ux) or relay (Rx) profiles defmed in ISOIIEC TR 10000-2, Principles and Taxonomy for OS1 Profiles, where such profile uses subnetwork type 5 1 (CSMAICD Local Area Network). Specifically, this part of ISOIIEC ISP 10608 provides a common set of CSMAICD subnetwork requirements whenever subnetwork identifier 5 1 is associated with a transport group or relay type.
Document History