ASTM 01.01

Steel-Piping, Tubing, Fittings

inactive
Buy Now
Organization: ASTM
Publication Date: 1 January 2010
Status: inactive
scope:

Volume 01.01 features standards for various types of steel pipe that specify requirements for high-temperature service, ordinary use, and special applications, such as fire protection.

It includes specifications on steel tubes for boiler and superheater tubes, general service tubes, still tubes in refinery service, heat exchanger and condenser tubes, mechanical tubing, and structural tubing.

Steel casting specifications address standard properties for valves, flanges, fittings, and other pressure containing parts for high-temperature and low-temperature service. Others cover black, plain end steel pipe for use in the conveyance of fluids under pressure.

Document History

January 1, 2024
Steel–Piping, Tubing, Fittings
Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and superheater tubes,...
January 1, 2023
Steel - Piping, Tubing, Fittings
Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and superheater tubes,...
January 1, 2022
Steel - Piping, Tubing, Fittings
Abstract: Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and...
January 1, 2021
Steel - Piping, Tubing, Fittings
Abstract: Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and...
January 1, 2020
Steel - Piping, Tubing, Fittings
Abstract: Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and...
January 1, 2019
Steel - Piping, Tubing, Fittings
Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and superheater tubes,...
January 1, 2018
Steel - Piping, Tubing, Fittings
Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and superheater tubes,...
January 1, 2017
Steel - Piping, Tubing, Fittings
Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and superheater tubes,...
January 1, 2016
ASTM Volume 01.01 Steel - Piping, Tubing, Fittings
Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and superheater tubes,...
January 1, 2015
Steel Piping, Tubing, Fittings
Featuring standards for steel pipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steel tubes for boiler and superheater tubes,...
January 1, 2013
Steel-Piping, Tubing, Fittings
Volume 01.01 features standards for various types of steel pipe that specify requirements for high-temperature service, ordinary use, and special applications, such as fire protection. It includes...
January 1, 2012
Steel-Piping, Tubing, Fittings
Volume 01.01 features standards for various types of steel pipe that specify requirements for high-temperature service, ordinary use, and special applications, such as fire protection. It includes...
January 1, 2011
Steel - Piping, Tubing, Fittings
Volume 01.01 features standards for various types of steel pipe that specify requirements for high-temperature service, ordinary use, and special applications, such as fire protection. It includes...
ASTM 01.01
January 1, 2010
Steel-Piping, Tubing, Fittings
Volume 01.01 features standards for various types of steel pipe that specify requirements for high-temperature service, ordinary use, and special applications, such as fire protection. It includes...
January 1, 2009
Steel - Piping, Tubing, Fittings
A description is not available for this item.
January 1, 2008
Steel - Piping, Tubing, Fittings
A description is not available for this item.
January 1, 2007
Steel - Piping, Tubing, Fittings
A description is not available for this item.
January 1, 2006
Steel - Piping, Tubing, Fittings
A description is not available for this item.
January 1, 2005
Steel - Piping, Tubing, Fittings
A description is not available for this item.
January 1, 2004
Steel-Piping, Tubing, Fittings
A description is not available for this item.
January 1, 2003
Steel-Piping, Tubing, Fittings
A description is not available for this item.
Advertisement