ISO TS 22239-1
Road vehicles - Child seat presence and orientation detection system (CPOD) - Part 1: Specifications and test methods
| Organization: | ISO |
| Publication Date: | 15 December 2009 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Crash protection and restraint systems): | 43.040.80 |
scope:
This part of ISO/TS 22239 specifies a child seat presence detection system that enables child seats placed on any passenger seats to be automatically detected where a child is at risk from an active airbag. The system provides the option of using additional information about the orientation of the child seat.
This part of ISO/TS 22239 describes the main system functionality, and provides design recommendations and requirements, compatibility measurements and labelling requirements.
Compliance with the requirements of this part of ISO/TS 22239 ensures compatibility between child seat presence and orientation detection system (CPOD) child seats and CPOD passenger seats.
ISO/TS 22239 applies only to child restraint systems in which the child is orientated in the forward or rearward driving direction.
NOTE 1 Throughout this part of ISO/TS 22239, the term "child seat" is used as an abbreviation of "CPOD child seat".
NOTE 2 Throughout this part of ISO/TS 22239, the term "passenger seat" is used as an abbreviation of "CPODequipped passenger seat".
Document History