CSA - CAN/CSA-ISO/IEC 19757-8-09

Information technology — Document Schema Definition Languages (DSDL) — Part 8: Document Semantics Renaming Language (DSRL)

inactive
Organization: CSA
Publication Date: 1 October 2009
Status: inactive
Page Count: 38
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO/IEC 19757 specifies a mechanism that allows users to assign locally meaningful names to XML elements, attributes, entities and processing instructions, without having to completely rewrite the DTD or schema against which they are to be validated. In addition, this part of ISO/IEC 19757 provides an XML-based format for declaring the replacement text for entity references and provides a mechanism that allows users to define default values for both element content and attribute values.

Document History

October 1, 2009
Information technology — Document Schema Definition Languages (DSDL) — Part 8: Document Semantics Renaming Language (DSRL)
This part of ISO/IEC 19757 specifies a mechanism that allows users to assign locally meaningful names to XML elements, attributes, entities and processing instructions, without having to completely...
CAN/CSA-ISO/IEC 19757-8-09
October 1, 2009
Information technology — Document Schema Definition Languages (DSDL) — Part 8: Document Semantics Renaming Language (DSRL)
This part of ISO/IEC 19757 specifies a mechanism that allows users to assign locally meaningful names to XML elements, attributes, entities and processing instructions, without having to completely...

References

Advertisement