SNV - SN EN 15528
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
inactive
| Organization: | SNV |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Transport by rail): | 03.220.30 |
| ICS Code (Trailing stock): | 45.060.20 |
Document History
January 1, 2022
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
This document is applicable to the lines with standard track gauge (1 435 mm) and wider track gauges of the heavy rail system1 and the vehicles that are operated on these lines. This includes...
January 1, 2016
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
A description is not available for this item.
January 1, 2013
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
This European Standard describes methods of classification of existing and new railway lines and the categorisation of vehicles. The standard specifies the technical requirements for ensuring the...
SN EN 15528
April 1, 2009
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
A description is not available for this item.