DSF/FprEN 61754-20

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces -- Part 20: Type LC connector family

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1310 nm upstream and 1490 nm downstream wide wavelength division multiplexing (WWDM) passive optical network (PON) device must satisfy in order to be categorized as meeting the requirements of category C (controlled environments), as defined in annex A of IEC 61753-1. Annex B of this standard provides information concerning the function of the 1310 nm upstream and 1490 nm downstream WWDM.

Document History

August 24, 2022
Fibre optic interconnecting devices and passive components – Fibre optic connector interfaces – Part 20: Type LC connector family
This International Standard defines the standard interface dimensions for the type LC family of connectors.
October 8, 2012
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 20: Type LC connector family
This International Standard defines the standard interface dimensions for the type LC family of connectors.
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces -- Part 20: Type LC connector family
This International Standard defines the standard interface dimensions for the type LC family of connectors.
Fibre optic interconnecting devices and passive components – Fibre optic connector interfaces – Part 20: Type LC connector family
This International Standard defines the standard interface dimensions for the type LC family of connectors.
DSF/FprEN 61754-20
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces -- Part 20: Type LC connector family
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1310 nm upstream and 1490 nm downstream wide wavelength...
Advertisement