ISO 6182-12
Fire protection — Automatic sprinkler systems — Part 12: Requirements and test methods for grooved-end components for steel pipe systems
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2010 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This part of ISO 6182 specifies performance requirements, grooving dimensions, test methods and marking requirements for couplings used in the joining of roll and cut grooved steel tube, pipe, grooved-end fittings and other grooved-end components up to 300 mm in nominal diameter.
Document History
April 1, 2019
Fire protection - Automatic sprinkler systems - Part 12: Requirements and test methods for grooved-end components for steel pipe systems
This document specifies performance requirements, grooving dimensions, test methods and marking requirements for couplings used in the joining of grooved steel tubes, pipes, grooved-end fittings and...
December 15, 2014
Fire protection - Automatic sprinkler systems - Part 12: Requirements and test methods for grooved-end components for steel pipe systems
This part of ISO 6182 specifies performance requirements, grooving dimensions, test methods, and marking requirements for couplings used in the joining of roll and cut grooved steel tube, pipe,...
ISO 6182-12
January 15, 2010
Fire protection — Automatic sprinkler systems — Part 12: Requirements and test methods for grooved-end components for steel pipe systems
This part of ISO 6182 specifies performance requirements, grooving dimensions, test methods and marking requirements for couplings used in the joining of roll and cut grooved steel tube, pipe,...