NPFC - A-A-58079

TRUCK, LIFT, FORK, DIESEL ENGINE-DRIVEN, PNEUMATIC-TIRES, 6,000 POUNDS CAPACITY AT 24-INCH LOAD CENTER

inactive
Buy Now
Organization: NPFC
Publication Date: 29 December 2009
Status: inactive
Page Count: 9
scope:

This commercial item description covers the general requirements for a diesel engine-driven, front wheel-drive, rear wheel steer, pneumatic-tires, 6,000 pound at 24 inch load-center capacity, forklift truck. It is used for handling cargo in and around warehouses, loading platforms, and docks on paved or other hard surfaces.

intended Use:

The vehicle is intended for use in handling cargo in and around warehouses, loading platforms, and docks; on paved or other hard surfaces.

Document History

October 7, 2019
Truck, Lift, Fork, Engine-Driven, Pneumatic-Tires 6,000 Pounds Capacity at 24 Inch Load Center
A description is not available for this item.
November 10, 2014
TRUCK, LIFT, FORK, ENGINE-DRIVEN, PNEUMATIC-TIRES 6,000 POUND CAPACITY AT 24 INCH LOAD CENTER
This commercial item description covers the general requirements for a Diesel fueled or Liquid Petroleum Gas (LPG) fueled Engine-Driven, Front Wheel Drive, Rear Wheel Steer, Pneumatic-Tires, 6,000...
A-A-58079
December 29, 2009
TRUCK, LIFT, FORK, DIESEL ENGINE-DRIVEN, PNEUMATIC-TIRES, 6,000 POUNDS CAPACITY AT 24-INCH LOAD CENTER
This commercial item description covers the general requirements for a diesel engine-driven, front wheel-drive, rear wheel steer, pneumatic-tires, 6,000 pound at 24 inch load-center capacity,...
December 14, 2004
TRUCK, LIFT, FORK, DIESEL,ENGINE-DRIVEN, PNEUMATIC-TIRES, 6,000 POUNDS CAPACITY AT 24-INCH LOAD CENTER
This commercial item description covers the general requirements for a diesel engine-driven, front wheel-drive, rear wheel steer, pneumatic-tires, 6,000 pound at 24 inch load-center capacity,...
October 18, 1996
TRUCK, LIFT, FORK, DIESEL,ENGINE-DRIVEN, PNEUMATIC-TIRES, 6,000 POUNDS CAPACITY AT 24-INCH LOAD CENTER
This commercial item description covers the general requirements for a diesel engine driven, front wheel drive, rear wheel steer, pneumatic tired, 6,000 pound at 24 inch load-center capacity,...

References

Advertisement