CEN - EN 4073

Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) / 235 degree C

inactive
Organization: CEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

June 1, 2023
Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This document specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated. Classification: 1 100 MPa 1 / 235 °C...
March 1, 2016
Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated. Classification: 1  100 MPa 1)...
EN 4073
November 1, 2009
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) / 235 degree C
A description is not available for this item.
Advertisement