NPFC - MIL-DTL-117
BAGS, HEAT-SEALABLE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 22 December 2009 |
| Status: | active |
| Page Count: | 9 |
scope:
This document covers heat-sealable bags used in military preservation.
intended Use:
Bags covered by this specification are intended for use in specialized military methods of preservation. The barrier materials, from which these bags are constructed of, are all approved and... View More
Document History
MIL-DTL-117
December 22, 2009
BAGS, HEAT-SEALABLE
Bags covered by this specification are intended for use in specialized military methods of preservation. The barrier materials, from which these bags are constructed of, are all approved and military...
June 8, 2007
BAGS, HEAT-SEALABLE
Bags covered by this specification are intended for use in specialized military methods of preservation. The barrier materials, from which these bags are constructed of, are all approved and military...
April 30, 2001
BAGS, HEAT-SEALABLE
Bags covered by this specification are intended for use in specialized military methods of preservation. The barrier materials, from which these bags are constructed of, are all approved and military...
December 15, 1999
BAGS, HEAT-SEALABLE
NOTICE OF REACTIVATION
MIL-B-117G, dated 18 August 1993, is hereby reactivated and may be used for either new or existing design acquisitions.
August 18, 1993
BAGS, HEAT-SEALABLE
The bags, sleeves, and tubing are intended for use as containers to provide various degrees of protection to the contents. Transparent bags are intended for use where transparency is desired to...
June 30, 1988
BAGS, HEAT-SEALABLE
The bags, sleeves, and tubing are intended for use as containers to provide various degrees of protection to the contents . Transparent bags are intended for use where transparency is desired to...
July 20, 1964
BAGS, HEAT-SEALABLE
A description is not available for this item.