ETSI - EN 301 933-1
Intelligent Network (IN); Intellegent Network Capability Set 3 (CS3); Intelligent Network Application Protocol (INAP); Test Suite Structure and Test Purposes(TSS&TP) Specification for Service Switching Function (SSF); Part 1: Basic Capability Set of CS3
| Organization: | ETSI |
| Publication Date: | 1 September 2002 |
| Status: | inactive |
| Page Count: | 545 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the testing of the "Basic" operations of the Service Switching Function (SSF), defined for the Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 3 (CS3) according to EN 301 931-1 [1] and EN 301 931-2 [2].
The present document is completed by other parts constituting the testing of the CS3 Core INAP specifications: EN 301 933-2 [5] (Call party handling functions) and EN 301 933-3 [6] (Specialized Resource Function).
ISO/IEC 9646-1 [8] and ISO/IEC 9646-2 [9] are used as the basis for the testing methodology.
Document History