DSF/ISO/DIS 24616

Linguistic resources management - Multilingual information framework

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 61
ICS Code (Terminology (principles and coordination)): 01.020
scope:

This European Standard specifies the safety requirements for single-track two-wheel motor vehicles, driven by a rider sitting astride. This European Standard deals with all significant hazards, hazardous situations and events relevant to single-track two-wheel motor vehicles propelled by a spark ignited internal combustion engine (hereinafter referred to as "vehicles"), when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer. The vehicles covered by this European Standard are not intended to be used in public roads. The vehicles covered by this European Standard are intended only for the rider and not for passengers. This European Standard does not cover vehicles propelled with gaseous fuels. This European Standard specifies the appropriate measures to eliminate or reduce the risks arising from the significant hazards, hazardous situations and events (see Clause 4) during commissioning, operation and maintenance of the vehicles when carried out in accordance with the specifications as intended by the manufacturer. This document is not applicable to vehicles which are manufactured before the date of publication of this European Standard by CEN.

Document History

DSF/ISO/DIS 24616
Linguistic resources management - Multilingual information framework
This European Standard specifies the safety requirements for single-track two-wheel motor vehicles, driven by a rider sitting astride. This European Standard deals with all significant hazards,...
Advertisement