DSF/EN 60539-2/FprA1
Directly heated negative temperature coefficient thermistors - Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Thermistors): | 31.040.30 |
scope:
This standard is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors have metallized connecting pads or soldering strips and are intended to be mounted directly on to substrates for hybrid circuits or on to printed boards.
Document History
September 27, 2010
Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors...
April 5, 2004
Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
This standard is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These...
DSF/EN 60539-2/FprA1
Directly heated negative temperature coefficient thermistors - Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
This standard is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These...