SNV - SN EN 4644-003

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degree C continuous - Part 003: Rectangular inserts - Product standard

inactive
Organization: SNV
Publication Date: 1 July 2009
Status: inactive
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

June 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 003: Rectangular inserts - Product standard
A description is not available for this item.
April 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 003: Rectangular inserts - Product standard
This European Standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or...
SN EN 4644-003
July 1, 2009
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degree C continuous - Part 003: Rectangular inserts - Product standard
A description is not available for this item.
Advertisement