DLA - MIL-S-19500/483A
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, THREE PHASE, FULL UAVE BRIDGE RECTIFIER PART NUMBERS M19500/483-01 THROUGH M19500/483-04 JANTX
| Organization: | DLA |
| Publication Date: | 20 November 1994 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This specification covers the detail requirements for silicon, three phase, full wave bridge rectifiers, intended for use in applications at frequencies of I kHz or Less. One Level of product assurance is provided for each device type as specified in MIL-S-19500.
See figure 1.
Operating temperature: −65°C to +150°C Storage ambient temperature: −65°C to +150°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Electronics Supply Center, ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, OH 45444-5765 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by Letter.
Document History