CENELEC - EN 50397-2
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 2: Accessories for covered conductors - Tests and acceptance criteria
active
| Organization: | CENELEC |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
July 1, 2022
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria
This document contains the requirements for accessories that are for use with covered conductors, see EN 50397-1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and...
EN 50397-2
October 1, 2009
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 2: Accessories for covered conductors - Tests and acceptance criteria
A description is not available for this item.