CENELEC - EN 62271-200
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
inactive
| Organization: | CENELEC |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 92 |
| ICS Code (Switchgear and controlgear): | 29.130 |
Document History
July 1, 2021
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 is applicable to prefabricated metal-enclosed switchgear and controlgear assemblies designed for:
– alternating current;
– rated voltages above 1 kV and up to and including...
January 1, 2012
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for prefabricated metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor...
EN 62271-200
February 1, 2004
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.