DSF/EN 60317-43/FprA1

Specifications for particular types of winding wires -- Part 43: Aromatic polyimide tape wrapped round copper wire, class 240

pending
Organization: DS
Status: pending
Page Count: 4
ICS Code (Wires): 29.060.10
scope:

This part of IEC 317 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.

Document History

April 27, 2010
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
This part of IEC 317 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.
September 1, 1997
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
This part of IEC 317 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.
DSF/EN 60317-43/FprA1
Specifications for particular types of winding wires -- Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
This part of IEC 317 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
This part of IEC 317 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape.
Advertisement