DS/EN ISO 21969

High-pressure flexible connections for use with medical gas systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 November 2009
Status: active
Page Count: 26
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

1.1 This International Standard applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases: . oxygen; . nitrous oxide; . air for breathing; . helium; . carbon dioxide; . xenon; . mixtures of the gases listed above; . air for driving surgical tools; . nitrogen for driving surgical tools; . oxygen-enriched air. 1.2 This International Standard applies to high-pressure flexible connections intended to connect cylinders or cylinder bundles to manifolds within sources of supply of medical gas pipeline systems complying with ISO 7396-1. 1.3 This International Standard applies to high-pressure flexible connections intended to connect a cylinder to an inlet port of medical equipment (e.g. anaesthetic workstation or lung ventilator) fitted with an integral pressure regulator complying with ISO 10524-1. 1.4 This International Standard does not apply to high-pressure flexible connections intended to be used to fill cylinders nor does it apply to low-pressure flexible hose assemblies that are covered by ISO 5359.

Document History

DS/EN ISO 21969
November 20, 2009
High-pressure flexible connections for use with medical gas systems
1.1 This International Standard applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for...
July 18, 2006
High-pressure flexible connections for use with medical gas systems
This standard applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the...
High-pressure flexible connections for use with medical gas systems
A description is not available for this item.
High-pressure flexible connections for use with medical gas systems (ISO/FDIS 21969:2009)
1.1 This International Standard applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for...
Advertisement