DS/ISO 8536-6

Infusion equipment for medical use – Part 6: Freeze drying closures for infusion bottles

inactive
Organization: DS
Publication Date: 24 November 2009
Status: inactive
Page Count: 26
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8536 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for infusion bottles, as described in ISO 8536-1, which is used in connection with the freeze-drying (or lyophilization) of drugs and biological materials. The dimensional requirements are not applicable to barrier-coated closures. Closures specified in this part of ISO 8536 are intended for single use only. NOTE - The potency, purity, stability and safety of a medicinal product during its manufacture and storage can strongly be affected by the nature and performance of the primary packaging.

Document History

November 28, 2016
Infusion equipment for medical use – Part 6: Freeze drying closures for infusion bottles
ISO 8536-6:2016 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for infusion bottles, as described in ISO 8536-1, that is used in connection...
DS/ISO 8536-6
November 24, 2009
Infusion equipment for medical use – Part 6: Freeze drying closures for infusion bottles
This part of ISO 8536 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for infusion bottles, as described in ISO 8536-1, which is used in...
Advertisement