IEC 61340-4-6

Electrostatics – Part 4-6: Standard test methods for specific applications – Wrist straps

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2010
Status: inactive
Page Count: 42
ICS Code (Other standards related to thermodynamics): 17.200.99
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 61340 provides electrical and mechanical test methods and performance limits for evaluation, acceptance and functional testing of wrist straps.

This standard is intended for testing wrist straps and wrist strap systems used for the grounding of personnel engaged in working with ESD sensitive assemblies and devices.

It does not address constant monitoring systems.

Document History

May 1, 2015
Electrostatics – Part 4-6: Standard test methods for specific applications – Wrist straps
This part of IEC 61340 provides electrical and mechanical test methods and performance limits for evaluation, acceptance and periodic verification testing of wrist straps. NOTE All dimensions are...
IEC 61340-4-6
January 1, 2010
Electrostatics – Part 4-6: Standard test methods for specific applications – Wrist straps
This part of IEC 61340 provides electrical and mechanical test methods and performance limits for evaluation, acceptance and functional testing of wrist straps. This standard is intended for testing...

References

Advertisement