DSF/prEN ISO 12696
Cathodic protection of steel in concrete (ISO/DIS 12696:2009)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This International Standard specifies performance requirements for cathodic protection of steel in concrete, in both new and existing structures. It covers building and civil engineering structures, including normal reinforcement and prestressed reinforcement embedded in the concrete. It is applicable to uncoated steel reinforcement and to organic coated steel reinforcement. This International Standard applies to steel in atmospherically exposed, buried, submerged and tidal elements of buildings or structures. NOTE 1 Annex A gives guidance on the principles of cathodic protection and its application to steel in concrete. NOTE 2 This International Standard, whilst not specifically intended to address cathodic protection of steel in any electrolyte except concrete, may be applied to cathodic protection of steel in other cementations materials such as found, for example, in early 20th Century steel framed masonry, brick and terracotta clad buildings. In such applications additional considerations specific to these structures are required in respect of design, materials and installation of cathodic protection; however the requirements of this International Standard may be applied to these systems.
Document History