DS/ISO 2247

Packaging - Complete, filled transport packages - Vibration test at fixed low frequency

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
Page Count: 4
ICS Code (Complete, filled transport packages): 55.180.40
scope:

The standard specifies a method of making a vibration test on a complete, filled transport package. This test may be used to assess the performance of a package in terms of its strength or the protection that it offers to its contents when it is subjected to vibration.

Document History

DS/ISO 2247
January 1, 1986
Packaging - Complete, filled transport packages - Vibration test at fixed low frequency
The standard specifies a method of making a vibration test on a complete, filled transport package. This test may be used to assess the performance of a package in terms of its strength or the...
Advertisement