ISO/IEC 26908

Information technology - Telecommunications and information exchange between systems - MAC-PHY interface for ISO/IEC 26907

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2009
Status: active
Page Count: 58
ICS Code (Networking): 35.110
scope:

This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.

Document History

ISO/IEC 26908
November 15, 2009
Information technology - Telecommunications and information exchange between systems - MAC-PHY interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
February 1, 2007
Information technology - MAC-PHY Interface for ISO/IEC 26907
A description is not available for this item.

References

Advertisement