NPFC - MIL-DTL-85052/3
Clamp, Loop, Tube 17-7 PH Cres, 500 Degrees F
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 13 January 2010 |
| Status: | active |
| Page Count: | 1 |
intended Use:
These clamps are intended for use as follows:
Temperature range: − 65 to + 500 °F. These clamps have cushions, which have been compounded for high temperature capability at... View More
Document History
September 10, 2019
Clamp, Loop, Tube 17-7 PH Cres, 500 Degrees F
A description is not available for this item.
November 4, 2014
Clamp, Loop, Tube 17-7 PH Cres, 500 Degrees F
A description is not available for this item.
MIL-DTL-85052/3
January 13, 2010
Clamp, Loop, Tube 17-7 PH Cres, 500 Degrees F
These clamps are intended for use as follows:
Temperature range: − 65 to + 500 °F. These clamps have cushions, which have been compounded for high temperature capability at the sacrifice of fluid...
March 30, 2005
CLAMP, LOOP, TUBE-17-7 PH CRES, 500 DEGREES F
These clamps are intended for use as follows:
Temperature range: - 65 to + 500 °F. These clamps have cushions, which have been compounded for high temperature capability at the sacrifice of fluid...
September 26, 1991
CLAMP, LOOP, TUBE-17-7 PH CRES, 500 DEGREES F
A description is not available for this item.
May 30, 1984
CLAMP, LOOP, TUBE-17-7 PH CRES, 500 DEGREES F
THIS SPECIFICATION IS APPROVED FOR USE BY ALL DEPARTMENTS AND AGENCIES OF THE DEPARTMENT OF DEFENSE.
THE COMPLETE REQUIREMENTS FOR ACQUIRING THE CLAMPS DESCRIBED HEREIN SHALL CONSIST OF THIS...
September 15, 1980
CLAMP, LOOP, TUBE-17-7 PH CRES, 500 DEGREES F
A description is not available for this item.
October 7, 1977
CLAMP, LOOP, TUBE-17-7 PH CRES, 500 DEGREES F
A description is not available for this item.