DS/EN 848-3 + A2

Safety of woodworking machines - One side moulding machines with rotating tools - Part 3: Numerically controlled (NC) boring and routing machines

inactive
Organization: DS
Publication Date: 15 October 2009
Status: inactive
Page Count: 90
ICS Code (Woodworking machines): 79.120.10
scope:

This document specifies all significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined boring/routing machines (as defined in 3.2.1) herein after referred to as ""machines"" designed to cut solid wood, chip board, fibreboard, plywood and also these materials where these are covered with plastic laminate or edgings when they are used as intended and under the conditions foreseen by the manufacturer. This document also applies to machines fitted with: a) additional equipment for sawing, sanding and edge banding; b) fixed or movable workpiece support; c) mechanical, pneumatic, hydraulic or vacuum workpiece clamping; d) automatic tool change facilities. This document does not deal with the specific hazards of edge banding equipment fitted to NC boring machines, NC routing machines and NC combined boring/routing machines. This document is only applicable to NC boring machines, NC routing machines and NC combined boring/routing machines which are designed to use milling tools with a cutting circle diameter below 16 mm or milling tools or saw-blades conforming to EN 847-1:2005 and EN 847-2:2001 and boring tools or sanding wheels. This document is not applicable to NC boring machines, NC routing machines and NC combined boring/routing machines which are designed to use grinding wheels. This document is not applicable to single spindle hand fed/integrated fed routing machines. NOTE Single spindle hand fed/integrated fed routing machines are dealt with in EN 848-2:2007. This document does not deal with the specific hazards of ejection through curtains on machines with feeding openings of which the distance between the workpiece support and the lower part of the partial enclosure in the direction of the feed exceeds 400 mm. This document is not applicable to NC boring machines, NC routing machines and NC combined boring/routing machines which are manufactured before the d

Document History

December 18, 2012
Safety of woodworking machines – One side moulding machines with rotating tool – Part 3: Numerically controlled (NC) boring and routing machines
This European Standard specifies all significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined...
DS/EN 848-3 + A2
October 15, 2009
Safety of woodworking machines - One side moulding machines with rotating tools - Part 3: Numerically controlled (NC) boring and routing machines
This document specifies all significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined boring/routing...
May 11, 2007
Safety of woodworking machines - One side moulding machines with rotating tools - Part 3: Numerically controlled (NC) boring and routing machines
This document deals with the significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined boring/routing...
March 15, 2000
Safety of woodworking machines - One side moulding machines with rotating tool - Part 3: Numerical control (NC) boring machines and routing machines
This European Standard sets out the requirements and/or measures to remove the hazards and limit the risk on NC boring machines and NC routing machines (as defined in 3.1) hereinafter referred to as...
Safety of woodworking machines - One side moulding machines with rotating tool - Part 3: Numerically controlled (NC) boring and routing machines
This document deals with the significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined boring/routing...
Safety of woodworking machines - One side moulding machines with rotating tools - Part 3: Numerically controlled (NC) boring and routing machines
This document deals with the significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined boring/routing...
Safety of woodworking machines - One side moulding machines with rotating tools - Part 3: Numerically controlled (NC) boring and routing machines
This document specifies all significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined boring/routing...
Safety of woodworking machines - One side moulding machines with rotating tools - Part 3: Numerically controlled (NC) boring and routing machines
This document specifies all significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined boring/routing...
Advertisement