NATO - AECTP 500
ELECTROMAGNETIC ENVIRONMENTAL EFFECTS TEST AND VERIFICATIPN
| Organization: | NATO |
| Publication Date: | 11 February 2009 |
| Status: | inactive |
| Page Count: | 552 |
scope:
Purpose
This document is intended to cover general and specific requirements relating to equipment and subsystems, guidance and requirements for development of a test program for all material characterised as electronic, electrical and electromechanical equipment, to be tested at the equipment and subsystems level.
General purpose is:
a. To state the overall test objectives for the validation of material design, within the electromagnetic environment.
b. To provide general guidance for management of a test program for the electrical/electroma
c. To outline the necessary processes and products of the test program that includes test procedures, data collection and assessment to achieve acceptable assurance.
Specific purpose is:
To provide background information under the heading 'discussion' for general requirements and applicability for detailed test requirements. This information includes rationale for requirements, guidance in applying the requirements, and lessons learned from platform and laboratory experience. This information should help users understand the intent behind the requirements. In addition it should aid the procuring activity in tailoring emission and susceptibility requirements as necessary for particular applications and help users develop detailed test procedures in the EMITP based on the general test procedures in this document. This background information is provided for guidance purposes and, as such, should not be interpreted as providing contractual requirements.
Application
This document includes information which shall be considered as follows when using the AECTP 500 series of Electrical/Electroma
a. Test program development.
b. Applicability of each test
c. Test Methodology
d. Parameter levels for the tests.
e. Characteristics of Test Facilities.
f. Test Item configuration.
g. Test Conditions.
h. Pre and Post-test checks of the test item
i. Test Products including Plans, Data and Reports
j. Failure criteria.
Material containing Electro Explosive Devices (EEDs)
Test and assessment requirements for material containing EEDs are documented in STANAG 4239, 4324, 4327 and 4416. In general EMC tests in accordance with the AECTP 500 series tests will also be necessary for material that do not directly interface with the EEDs.
Combined Testing
The tailoring process (AECTP100) may identify a need to combine electrical/electroma
Material (Whole System) Testing
Document History