DS/EN ISO 11545

Agricultural irrigation equipment - Centre-pivot and moving lateral irrigation machines with sprayer or sprinkler nozzles - Determination of uniformity of water distribution

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 December 2009
Status: active
Page Count: 30
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This International Standard specifies an in-field method for determining the uniformity of water distribution in the field from centre-pivot and moving lateral irrigation machines equipped with sprayer or sprinkler nozzles. The calculation of the coefficient of uniformity is also specified. This International Standard is applicable to agricultural irrigation machines for which the water application device is more than 1,5 m above the soil surface and for which the water distribution from successive devices overlaps. It is not applicable to the evaluation of centre-pivot irrigation machines equipped with various corner arm application devices.

Document History

DS/EN ISO 11545
December 1, 2009
Agricultural irrigation equipment - Centre-pivot and moving lateral irrigation machines with sprayer or sprinkler nozzles - Determination of uniformity of water distribution
This International Standard specifies an in-field method for determining the uniformity of water distribution in the field from centre-pivot and moving lateral irrigation machines equipped with...
October 19, 2001
Agricultural irrigation equipment - Centre-pivot and moving lateral irrigation machines with sprayer or sprinkler nozzles - Determination of uniformity of water distribution
This standard specifies a method for measuring uniformity of water distribution in the field from centre-pivot and moving lateral agricultural irrigation machines equipped with sprayer or sprinkler...
Agricultural irrigation equipment - Centre-pivot and moving lateral irrigation machines with sprayer or sprinkler nozzles - Determination of uniformity of water distribution (ISO/FDIS 11545:2009)
This International Standard specifies an in-field method for determining the uniformity of water distribution in the field from centre-pivot and moving lateral irrigation machines equipped with...
Agricultural irrigation equipment - Centre-pivot and moving lateral irrigation machines with sprayer or sprinkler nozzles - Determination of uniformity of water distribution (ISO/DIS 11545:2008)
This International Standard specifies an in-field method for determining the uniformity of water distribution in the field from centre-pivot and moving lateral irrigation machines equipped with...

References

Advertisement