CENELEC - EN 62453-309

Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9

inactive
Organization: CENELEC
Publication Date: 1 October 2009
Status: inactive
Page Count: 32
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05

Document History

October 1, 2022
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®2) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
December 1, 2017
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
EN 62453-309
October 1, 2009
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
A description is not available for this item.
Advertisement