DSF/HD 639 S1/FprA2
Electrical accessories - Portable residual current devices whitout integral overcurrent protection for household and similar use (PRCDs)
| Organization: | DS |
| Status: | pending |
| Page Count: | 4 |
| ICS Code (Switches): | 29.120.40 |
scope:
This International Standard applies to portable devices for household and similar uses (hereafter referred to as portable residual current devices (PRCDs), consisting of a plug, a residual current device (RCD) and one or more socket-outlets or a provision for connection, functionally independent of, or functionally dependent on, line voltage. They do not incorporate overcurrent protection. They are intended for single-phase circuits for rated currents not exceeding 16 A for rated voltages not exceeding 250 V a.c., or for rated current not exceeding 32 A for rated voltages not exceeding 130 V a.c. to earth. They are intended to provide protection against shock hazard in case of direct contact, in addition to the protection provided by the fixed installations for the circuit downstream. PRCDs have a rated residual operating current not exceeding 0,03 A.
Document History